Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 3ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 150Uf, 16V, 2917 20%, Full Reel | Newark Electronics |
TAJ Series 150 uF 16 V ▒20% Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,150 uF,16 V | AVX TAJY157M016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY157M016RNJ?
Additional datasheets, footprints and schematics for TAJY157M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY157M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY157M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY157M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY157M016RNJ fall under?
The TAJY157M016RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY157M016RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY157M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY157M016RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJY157M016RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJY157M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY157M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY157M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJY157M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.