Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
611
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
611
in stock
|
Buy Now | |
element14
from US$0.74
|
611
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 16µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 16 V, 2917 [7343 Metric], Y Rohs Compliant: Yes |Kyocera Avx TAJY107K016RNJ | Newark Electronics |
CAP, 100µF, 16V, 10%, 2917, SMD | element14 |
TAJ Series 100 uF ▒10 % 16 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,100 uF,16 V | AVX TAJY107K016RNJ | RS Americas |
100UF 16V 10% Y 2917 | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY107K016RNJ?
Additional datasheets, footprints and schematics for TAJY107K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY107K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY107K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY107K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY107K016RNJ fall under?
The TAJY107K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY107K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY107K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY107K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJY107K016RNJ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TAJY107K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY107K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY107K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJY107K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.