Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Capacitor Tant, 33Uf, 20V, 2917 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 20 V, ± 20%, -55 °C, 125 °C, 2917 [7343-15 Metric] | Avnet America |
Conventional MnO2,33 uF,20 V | AVX TAJX336M020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 20 V, � 20%, -55 �C, 125 �C, 2917 [7343-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJX336M020RNJ?
Additional datasheets, footprints and schematics for TAJX336M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJX336M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJX336M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJX336M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJX336M020RNJ fall under?
The TAJX336M020RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJX336M020RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJX336M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJX336M020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJX336M020RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJX336M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJX336M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJX336M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJX336M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.