Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 1.5ohm |
Manufacturer Size Code | W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CECC |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 1.5mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Lead Cross-section Width | 2mm |
Leakage Current | 4.3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 1000 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
68UF 6.3V 10% W 2312 | TTI Europe |
Tantalum Chips/T&r Rohs Compliant: Yes |Kyocera Avx TAJW686K006RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
Conventional MnO2,68 uF,6.3 V | AVX TAJW686K006RNJ | RS Americas |
CAP, 68µF, 6.3V, 10%, 2312, SMD | Farnell |
Surface Mount Tantalum Capacitor, 68 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJW686K006RNJ?
Additional datasheets, footprints and schematics for TAJW686K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW686K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW686K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW686K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW686K006RNJ fall under?
The TAJW686K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJW686K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW686K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW686K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJW686K006RNJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TAJW686K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW686K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJW686K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJW686K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.