Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.4ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 47Uf, 16V, 2312 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
Conventional MnO2,47 uF,16 V | AVX TAJW476K016RNJ | RS Americas |
Cap Tant Solid 47uF 16V W CASE 10% (6 X 3.2 X 1.5mm) SMD 6032-15 0.4 Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJW476K016RNJ?
Additional datasheets, footprints and schematics for TAJW476K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW476K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW476K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW476K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW476K016RNJ fall under?
The TAJW476K016RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJW476K016RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW476K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW476K016RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJW476K016RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Avnet Abacus have stock available or on a lead time for TAJW476K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW476K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJW476K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJW476K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.