Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.6ohm |
RoHS Compliant | No |
Capacitor Tant, 22Uf, 10V, 2312 10% | Newark Electronics |
Cap Tant Solid 22uF 10V W CASE 10% (6 X 3.2 X 1.5mm) SMD 6032-15 0.6 Ohm 125°C T/R | Avnet America |
Conventional MnO2,22 uF,10 V | AVX TAJW226K010HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJW226K010HNJ?
Additional datasheets, footprints and schematics for TAJW226K010HNJ are listed on our Part Details page. You can also find images and similar parts to TAJW226K010HNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW226K010HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW226K010HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW226K010HNJ fall under?
The TAJW226K010HNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJW226K010HNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW226K010HNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW226K010HNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJW226K010HNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJW226K010HNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW226K010HNJ often in real-time on the comparison pages.
What if I can't find stock of TAJW226K010HNJ?
You can fill out our help required form which you can use to request a quote for TAJW226K010HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.