Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.3ohm |
RoHS Compliant | Yes |
Capacitor Tant, 150Uf, 6.3V, 2312 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 6 V, ± 20%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
Conventional MnO2,150 uF,6.3 V | AVX TAJW157M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 6 V, � 20%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJW157M006RNJ?
Additional datasheets, footprints and schematics for TAJW157M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW157M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW157M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW157M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW157M006RNJ fall under?
The TAJW157M006RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJW157M006RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW157M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW157M006RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJW157M006RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJW157M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW157M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJW157M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJW157M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.