TAJW156M016RNJ Passive Components by KYOCERA AVX

CAPACITOR TANT, 15UF, 16V, 2312 20%

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.54


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.65
-
Buy Now
Logo for RS Americas RS Americas US$0.54
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 15µF
Capacitance Tolerance ± 20%
Capacitor Case Style 2312 [6032 Metric]
Capacitor Dielectric Type Tantalum
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 0.7ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 15Uf, 16V, 2312 20% | Newark Electronics
Surface Mount Tantalum Capacitor, 15 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America
Conventional MnO2,15 uF,16 V | AVX TAJW156M016RNJ | RS Americas
Surface Mount Tantalum Capacitor, 15 uF, 16 V, � 20%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJW156M016RNJ?

Additional datasheets, footprints and schematics for TAJW156M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW156M016RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJW156M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW156M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJW156M016RNJ fall under?

The TAJW156M016RNJ is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TAJW156M016RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW156M016RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJW156M016RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJW156M016RNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJW156M016RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJW156M016RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJW156M016RNJ?

You can fill out our help required form which you can use to request a quote for TAJW156M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay