Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 4.4mm |
RoHS Compliant | No |
Capacitor Tant, 68Uf, 25V, 2924 20% | Newark Electronics |
Cap Tant Solid 68uF 25V V CASE 20% (7.3 X 6.1 X 3.45mm) SMD 7361-38 0.9 Ohm 125°C T/R | Avnet America |
Conventional MnO2,68 uF,25 V | AVX TAJV686M025HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJV686M025HNJ?
Additional datasheets, footprints and schematics for TAJV686M025HNJ are listed on our Part Details page. You can also find images and similar parts to TAJV686M025HNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV686M025HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV686M025HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV686M025HNJ fall under?
The TAJV686M025HNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJV686M025HNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV686M025HNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV686M025HNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJV686M025HNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJV686M025HNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV686M025HNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV686M025HNJ?
You can fill out our help required form which you can use to request a quote for TAJV686M025HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.