Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$2.32
Capacitance | 22µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.6ohm |
RoHS Compliant | Yes |
Cap, 22Uf, 50V, Tant, 2924 Rohs Compliant: Yes |Kyocera Avx TAJV226M050RNJ | Newark Electronics |
CAP, 22UF, 50V, TANT, 2924 | element14 |
TAJ Series 22 uF â–’20 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 50 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Conventional MnO2,22 uF,50 V | AVX TAJV226M050RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 50 V, � 20%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJV226M050RNJ?
Additional datasheets, footprints and schematics for TAJV226M050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJV226M050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV226M050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV226M050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV226M050RNJ fall under?
The TAJV226M050RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJV226M050RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV226M050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV226M050RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJV226M050RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJV226M050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV226M050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV226M050RNJ?
You can fill out our help required form which you can use to request a quote for TAJV226M050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.