Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | V |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 4.4mm |
Leakage Current | 60µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 1500Uf, 4V, 2924 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 1500 uF, 4 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Conventional MnO2,1500 uF,4 V | AVX TAJV158M004RNJ | RS Americas |
CAP, 1500µF, 4V, 20%, 2924, SMD | Farnell |
Surface Mount Tantalum Capacitor, 1500 uF, 4 V, � 20%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJV158M004RNJ?
Additional datasheets, footprints and schematics for TAJV158M004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJV158M004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV158M004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV158M004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV158M004RNJ fall under?
The TAJV158M004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJV158M004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV158M004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV158M004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJV158M004RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TAJV158M004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV158M004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV158M004RNJ?
You can fill out our help required form which you can use to request a quote for TAJV158M004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.