Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 1500µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.2ohm |
RoHS Compliant | Yes |
Capacitor Tant, 1500Uf, 2.5V, 2924 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 1500 uF, 2.5 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Conventional MnO2,1500 uF,2.5 V | AVX TAJV158M002RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJV158M002RNJ?
Additional datasheets, footprints and schematics for TAJV158M002RNJ are listed on our Part Details page. You can also find images and similar parts to TAJV158M002RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV158M002RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV158M002RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV158M002RNJ fall under?
The TAJV158M002RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJV158M002RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV158M002RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV158M002RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJV158M002RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJV158M002RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV158M002RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV158M002RNJ?
You can fill out our help required form which you can use to request a quote for TAJV158M002RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.