Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Capacitor Tant, 150Uf, 20V, 2924 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 20 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Conventional MnO2,150 uF,20 V | AVX TAJV157M020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 20 V, � 20%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJV157M020RNJ?
Additional datasheets, footprints and schematics for TAJV157M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJV157M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV157M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV157M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV157M020RNJ fall under?
The TAJV157M020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJV157M020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV157M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV157M020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJV157M020RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJV157M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV157M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV157M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJV157M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.