Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | V |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 4.4mm |
Leakage Current | 63µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 1000Uf, 6.3V, 2924 20%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 1000 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Conventional MnO2,1000 uF,6.3 V | AVX TAJV108M006RNJ | RS Americas |
CAP, 1000µF, 6.3V, 20%, 2924, SMD | element14 |
Where can I find additional details, specifications and documents for a TAJV108M006RNJ?
Additional datasheets, footprints and schematics for TAJV108M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJV108M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV108M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV108M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV108M006RNJ fall under?
The TAJV108M006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJV108M006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV108M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV108M006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJV108M006RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAJV108M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV108M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV108M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJV108M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.