Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.4ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 100Uf, 25V, 0.4 Ohm, 0.2, 2924, Full Reel | Newark Electronics |
TAJ Series 100 uF â–’20 % 25V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Conventional MnO2,100 uF,25 V | AVX TAJV107M025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, � 20%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJV107M025RNJ?
Additional datasheets, footprints and schematics for TAJV107M025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJV107M025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV107M025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV107M025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV107M025RNJ fall under?
The TAJV107M025RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJV107M025RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV107M025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV107M025RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJV107M025RNJ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJV107M025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV107M025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV107M025RNJ?
You can fill out our help required form which you can use to request a quote for TAJV107M025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.