Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.29
|
564
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
23,600
in stock
|
Buy Now | |
TTI Europe
from US$1.97
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
859
in stock
|
Buy Now | |
Future Electronics
from US$1.90
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
1
in stock
|
Buy Now | |
Rutronik
from US$1.71
|
-
|
Buy Now | |
element14
from US$2.51
|
-
|
Buy Now | |
Farnell
from US$2.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2924 ^7361 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
100UF 25V 10% V | TTI Europe |
Capacitor, Tantalum, Cap 100 uF, Tol 10%, Vol-Rtg 25 VDC, SMT, Cut Tape | AVX TAJV107K025RNJ | RS Americas |
SMD Tantalum Chip 2924 100uF 25Vdc 10% | RS |
TAJ Series 100 uF â–’10 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 100Uf, 25V, 2924 10% | Newark Electronics |
TC 100uF 25V 10% Case V low p. | Rutronik |
CAP, 100UF, 25V, TANT, CASE V | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJV107K025RNJ?
Additional datasheets, footprints and schematics for TAJV107K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJV107K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV107K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV107K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV107K025RNJ fall under?
The TAJV107K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJV107K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV107K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV107K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJV107K025RNJ have stock available?
Authorised distributors including Avnet America, TTI Europe, RS Americas, RS and Future Electronics have stock available or on a lead time for TAJV107K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV107K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV107K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJV107K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.