Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | V |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 20µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Conventional MnO2,100 uF,20 V | AVX TAJV107K020RNJ | RS Americas |
100UF 20V 10% V | TTI Europe |
CAP, 100µF, 20V, 10%, 2924, SMD | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJV107K020RNJ?
Additional datasheets, footprints and schematics for TAJV107K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJV107K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJV107K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJV107K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJV107K020RNJ fall under?
The TAJV107K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJV107K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJV107K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJV107K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJV107K020RNJ have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for TAJV107K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJV107K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJV107K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJV107K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.