Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 2.2ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 22Uf, 10V, 1210 20%, Full Reel | Newark Electronics |
TAJ Series 22 uF ▒20 % 10 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
Conventional MnO2,22 uF,10 V | AVX TAJT226M010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJT226M010RNJ?
Additional datasheets, footprints and schematics for TAJT226M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJT226M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJT226M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJT226M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJT226M010RNJ fall under?
The TAJT226M010RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJT226M010RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJT226M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJT226M010RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJT226M010RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJT226M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJT226M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJT226M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJT226M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.