TAJT225M025RNJ Passive Components by KYOCERA AVX

CAPACITOR TANT, 2.2UF, 25V, 1210 20%

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.35


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.43
-
Buy Now
Logo for RS Americas RS Americas US$0.35
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2.2µF
Capacitance Tolerance ± 20%
Capacitor Case Style 1210 [3225 Metric]
Capacitor Dielectric Type Tantalum
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 4.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 2.2Uf, 25V, 1210 20% | Newark Electronics
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America
Conventional MnO2,2.2 uF,25 V | AVX TAJT225M025RNJ | RS Americas
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJT225M025RNJ?

Additional datasheets, footprints and schematics for TAJT225M025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJT225M025RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJT225M025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJT225M025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJT225M025RNJ fall under?

The TAJT225M025RNJ is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TAJT225M025RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJT225M025RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJT225M025RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJT225M025RNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJT225M025RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJT225M025RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJT225M025RNJ?

You can fill out our help required form which you can use to request a quote for TAJT225M025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay