Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 9ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CECC |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 1.2mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Lead Cross-section Width | 1.2mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 20V |
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 1210 [3225 Metric], T Rohs Compliant: Yes |Kyocera Avx TAJT105K020RNJ | Newark Electronics |
TAJ Series 1 uF 20 V ▒10% Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 20 V, ± 10%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
CAP, 1µF, 20V, 10%, 1210, SMD | Farnell |
Surface Mount Tantalum Capacitor, 1 uF, 20 V, � 10%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJT105K020RNJ?
Additional datasheets, footprints and schematics for TAJT105K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJT105K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJT105K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJT105K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJT105K020RNJ fall under?
The TAJT105K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJT105K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJT105K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJT105K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJT105K020RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for TAJT105K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJT105K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJT105K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJT105K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.