Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 0.68µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 10ohm |
RoHS Compliant | Yes |
Capacitor Tant, 0.68Uf, 25V, 1206 10% | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.68 uF, 25 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
Conventional MnO2,0.68 uF,25 V | AVX TAJS684K025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 0.68 uF, 25 V, � 10%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS684K025RNJ?
Additional datasheets, footprints and schematics for TAJS684K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS684K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS684K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS684K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS684K025RNJ fall under?
The TAJS684K025RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJS684K025RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS684K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS684K025RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJS684K025RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJS684K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS684K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJS684K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJS684K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.