TAJS225M020RNJ Passive Components by KYOCERA AVX

CAPACITOR TANT, 2.2UF, 20V, 1206 20%

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Newark
Newark
from US$0.27
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Capacitance Tolerance ± 20%
Capacitor Case Style 1206 [3216 Metric]
Capacitor Dielectric Type Tantalum
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 4.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 2.2Uf, 20V, 1206 20% | Newark Electronics
Surface Mount Tantalum Capacitor, 2.2 uF, 20 V, ± 20%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America
Conventional MnO2,2.2 uF,20 V | AVX TAJS225M020RNJ | RS Americas
Surface Mount Tantalum Capacitor, 2.2 uF, 20 V, � 20%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJS225M020RNJ?

Additional datasheets, footprints and schematics for TAJS225M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS225M020RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJS225M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS225M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJS225M020RNJ fall under?

The TAJS225M020RNJ is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TAJS225M020RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS225M020RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJS225M020RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJS225M020RNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJS225M020RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJS225M020RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJS225M020RNJ?

You can fill out our help required form which you can use to request a quote for TAJS225M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay