Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 0.15µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 21ohm |
RoHS Compliant | Yes |
Capacitor Tant, 0.15Uf, 35V, 1206 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.15 uF, 35 V, ± 20%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
Conventional MnO2,0.15 uF,35 V | AVX TAJS154M035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 0.15 uF, 35 V, � 20%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS154M035RNJ?
Additional datasheets, footprints and schematics for TAJS154M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS154M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS154M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS154M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS154M035RNJ fall under?
The TAJS154M035RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJS154M035RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS154M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS154M035RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJS154M035RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJS154M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS154M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJS154M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJS154M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.