Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
Manufacturer Size Code | S |
RoHS Compliant | Yes |
Capacitance:10Îœf | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
SMD Tantalum Chip 1206 10uF 6.3Vdc 10% | RS |
TAJ Series 10 uF â–’10 % 6.3V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,10 uF,6.3 V | AVX TAJS106K006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS106K006RNJ.?
Additional datasheets, footprints and schematics for TAJS106K006RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJS106K006RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS106K006RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS106K006RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS106K006RNJ. fall under?
The TAJS106K006RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJS106K006RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS106K006RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS106K006RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJS106K006RNJ. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for TAJS106K006RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS106K006RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJS106K006RNJ.?
You can fill out our help required form which you can use to request a quote for TAJS106K006RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.