Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 15ohm |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 1 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
Tantalum Capacitor, 1Uf, 16V, 15 Ohm, 0.1, 1206, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS105K016RNJ.?
Additional datasheets, footprints and schematics for TAJS105K016RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJS105K016RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS105K016RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS105K016RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS105K016RNJ. fall under?
The TAJS105K016RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJS105K016RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS105K016RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS105K016RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJS105K016RNJ. have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for TAJS105K016RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS105K016RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJS105K016RNJ.?
You can fill out our help required form which you can use to request a quote for TAJS105K016RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.