TAJS105K010RNJ Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM, 1UF, 10V, 1206

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Newark
Newark
from US$0.35
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 10V
Tantalum Capacitor Case 1206 [3216 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 25ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor, Tantalum, 1Uf, 10V, 1206 | Newark Electronics
TAJ Series 1 uF ▒10 % 10V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America
Conventional MnO2,1.0 uF,10 V | AVX TAJS105K010RNJ | RS Americas
Surface Mount Tantalum Capacitor, 1 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJS105K010RNJ?

Additional datasheets, footprints and schematics for TAJS105K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS105K010RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJS105K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS105K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJS105K010RNJ fall under?

The TAJS105K010RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJS105K010RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS105K010RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJS105K010RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJS105K010RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJS105K010RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJS105K010RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJS105K010RNJ?

You can fill out our help required form which you can use to request a quote for TAJS105K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay