Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 19ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S Rohs Compliant: Yes |Kyocera Avx TAJS104K050RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.1 uF, 50 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
Conventional MnO2,0.10 uF,50 V | AVX TAJS104K050RNJ | RS Americas |
CAP, 0.1µF, 50V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 0.1 uF, 50 V, � 10%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS104K050RNJ?
Additional datasheets, footprints and schematics for TAJS104K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS104K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS104K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS104K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS104K050RNJ fall under?
The TAJS104K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJS104K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS104K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS104K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJS104K050RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAJS104K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS104K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJS104K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJS104K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.