Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,180
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
112
in stock
|
Buy Now | |
element14
from US$0.15
|
112
in stock
|
Buy Now | |
Farnell
from US$0.14
|
112
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
4.7UF 10V 10% R 0805 | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Chip 0805 4.7uF 10Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 10 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TAJR475K010RNJ | Newark Electronics |
CAPACITOR, 4.7uF 10V R CASE | element14 |
CAP, 4.7µF, 10V, 10%, 0805, SMD | Farnell |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TC 4,7uF 10V 10% Case R low p. | Rutronik |
TAJ Series 4.7 uF â–’10 % 10 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a TAJR475K010RNJ?
Additional datasheets, footprints and schematics for TAJR475K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR475K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR475K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR475K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR475K010RNJ fall under?
The TAJR475K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR475K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR475K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR475K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR475K010RNJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TAJR475K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR475K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR475K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJR475K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.