Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 17ohm |
RoHS Compliant | Yes |
Tantalum Chip & Radial/Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJR334M035RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.33 uF, 35 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,0.33 uF,35 V | AVX TAJR334M035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 0.33 uF, 35 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR334M035RNJ.?
Additional datasheets, footprints and schematics for TAJR334M035RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJR334M035RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR334M035RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR334M035RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR334M035RNJ. fall under?
The TAJR334M035RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR334M035RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR334M035RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR334M035RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJR334M035RNJ. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJR334M035RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR334M035RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJR334M035RNJ.?
You can fill out our help required form which you can use to request a quote for TAJR334M035RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.