Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.8ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Cap, 22Μf, 4V, 10%, 0805 | Newark Electronics |
CAP, 22µF, 4V, 10%, 0805 | Farnell |
Where can I find additional details, specifications and documents for a TAJR226K004R.?
Additional datasheets, footprints and schematics for TAJR226K004R. are listed on our Part Details page. You can also find images and similar parts to TAJR226K004R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR226K004R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR226K004R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR226K004R. fall under?
The TAJR226K004R. is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR226K004R. when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR226K004R. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR226K004R. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR226K004R. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJR226K004R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR226K004R. often in real-time on the comparison pages.
What if I can't find stock of TAJR226K004R.?
You can fill out our help required form which you can use to request a quote for TAJR226K004R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.