Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
19
in stock
|
Buy Now | |
element14
from US$0.29
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 6.5ohm |
RoHS Compliant | Yes |
Capacitor, Tantalum, 2.2Uf, 16V, 0805 | Newark Electronics |
TAJ Series 2.2 uF â–’20 % 16 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,2.2 uF,16 V | AVX TAJR225M016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR225M016RNJ?
Additional datasheets, footprints and schematics for TAJR225M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR225M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR225M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR225M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR225M016RNJ fall under?
The TAJR225M016RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR225M016RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR225M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR225M016RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJR225M016RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJR225M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR225M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR225M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJR225M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.