Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 15ohm |
RoHS Compliant | Yes |
Capacitor Tant, 2.2Uf, 10V, 15 Ohm, 0.2, 805 | Newark Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet Asia |
TAJ Series 2.2 uF â–’20 % 10 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,2.2 uF,10 V | AVX TAJR225M010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR225M010RNJ?
Additional datasheets, footprints and schematics for TAJR225M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR225M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR225M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR225M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR225M010RNJ fall under?
The TAJR225M010RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR225M010RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR225M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR225M010RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJR225M010RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet Asia, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJR225M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR225M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR225M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJR225M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.