Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,500
in stock
|
Buy Now | |
Avnet Asia
-
|
12,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 6ohm |
RoHS Compliant | Yes |
TAJ Series 10 uF â–’20 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet Asia |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Tantalum Capacitor, 10Uf, 6.3V, 6 Ohm, 0.2, 805, Full Reel | Newark Electronics |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a TAJR106M006RNJ?
Additional datasheets, footprints and schematics for TAJR106M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR106M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR106M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR106M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR106M006RNJ fall under?
The TAJR106M006RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR106M006RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR106M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR106M006RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJR106M006RNJ have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Asia, Avnet Abacus and Newark Electronics have stock available or on a lead time for TAJR106M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR106M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR106M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJR106M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.