Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
4,680
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,255
in stock
|
Buy Now | |
element14
from US$0.15
|
2,005
in stock
|
Buy Now | |
Farnell
from US$0.14
|
2,005
in stock
|
Buy Now | |
Avnet Abacus
-
|
347,500
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 10 uF ▒10 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Chip 0805 10uF 6.3Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TAJR106K006RNJ | Newark Electronics |
CAPACITOR, 10uF 6.3V R CASE | element14 |
CAP, 10µF, 6.3V, 10%, 0805, SMD | Farnell |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
TC 10uF 6,3V 10% Case R low p. | Rutronik |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Capacitor | RS Americas |
10UF 6.3V 10% R 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a TAJR106K006RNJ?
Additional datasheets, footprints and schematics for TAJR106K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR106K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR106K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR106K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR106K006RNJ fall under?
The TAJR106K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR106K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR106K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR106K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR106K006RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TAJR106K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR106K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR106K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJR106K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.