Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 0.85mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
TAJ Series 0805 1 uF 25 V ▒10% SMT Standard Tantalum Capacitor | Future Electronics |
Cap, Tant, 1Uf, 25V, Case R | Newark Electronics |
CAP, 1µF, 25V, 10%, 0805, SMD | element14 |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,1.0 uF,25 V | AVX TAJR105K025RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJR105K025RNJ?
Additional datasheets, footprints and schematics for TAJR105K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR105K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR105K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR105K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR105K025RNJ fall under?
The TAJR105K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR105K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR105K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR105K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR105K025RNJ have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJR105K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR105K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR105K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJR105K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.