Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
2,880
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
17,500
in stock
|
Buy Now | |
element14
from US$0.17
|
2,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 20ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
1.0UF 16V 10% R 0805 | TTI Europe |
CAP, 1µF, 16V, 10%, 0805, SMD | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 1Uf, 16V, 20 Ohm, 0.1, 805 | Newark Electronics |
TAJ Series 1 uF ▒10 % 16 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 16 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 16 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR105K016RNJ?
Additional datasheets, footprints and schematics for TAJR105K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR105K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR105K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR105K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR105K016RNJ fall under?
The TAJR105K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR105K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR105K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR105K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR105K016RNJ have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TAJR105K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR105K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR105K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJR105K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.