Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 1µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 25ohm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TAJR105K010R?
Additional datasheets, footprints and schematics for TAJR105K010R are listed on our Part Details page. You can also find images and similar parts to TAJR105K010R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR105K010R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR105K010R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR105K010R fall under?
The TAJR105K010R is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR105K010R when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR105K010R you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR105K010R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJR105K010R have stock available?
There is no stock from authorised distributors for TAJR105K010R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR105K010R often in real-time on the comparison pages.
What if I can't find stock of TAJR105K010R?
You can fill out our help required form which you can use to request a quote for TAJR105K010R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.