Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.19 |
No stock
|
Buy Now | |
Future Electronics | US$0.12 |
25,000
|
Buy Now | |
Chip One Stop | US$0.11 |
2,450
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
2,430
|
Buy Now | |
Rutronik | US$0.17 |
-
|
Buy Now | |
Avnet America | US$0.33 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 6ohm |
RoHS Compliant | Yes |
TAJ Series 10 uF ▒10 % 10 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 10uF 10V 10% Case P low p. | Rutronik |
Tantalum Capacitor, 10Uf, 10V, 0805 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,10 uF,10 V | AVX TAJP106K010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJP106K010RNJ.?
Additional datasheets, footprints and schematics for TAJP106K010RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJP106K010RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJP106K010RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJP106K010RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJP106K010RNJ. fall under?
The TAJP106K010RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJP106K010RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJP106K010RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJP106K010RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJP106K010RNJ. have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for TAJP106K010RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJP106K010RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJP106K010RNJ.?
You can fill out our help required form which you can use to request a quote for TAJP106K010RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.