Capacitance | 1µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 11ohm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor Tant, 1Uf, 35V, 0805 10% | Newark Electronics |
Cap Tant Solid 1uF 35V P CASE 10% | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,1.0 uF,35 V | AVX TAJP105K035RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJP105K035RNJ?
Additional datasheets, footprints and schematics for TAJP105K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJP105K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJP105K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJP105K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJP105K035RNJ fall under?
The TAJP105K035RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJP105K035RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJP105K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJP105K035RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJP105K035RNJ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJP105K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJP105K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJP105K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJP105K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.