Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$1.00
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, 68Uf, 25V, Tant, Case E | Newark Electronics |
CAP, 68UF, 25V, TANT, CASE E | element14 |
Case size E 68mF 10% 25v - Tantalum Capacitors | Future Electronics |
Cap Tant Solid 68uF 25V E CASE 10% 2917 SMD 0.9 Ohm 125°C T/R | Avnet America |
Conventional MnO2,68 uF,25 V | AVX TAJE686K025TNJV | RS Americas |
Where can I find additional details, specifications and documents for a TAJE686K025TNJV?
Additional datasheets, footprints and schematics for TAJE686K025TNJV are listed on our Part Details page. You can also find images and similar parts to TAJE686K025TNJV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE686K025TNJV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE686K025TNJV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE686K025TNJV fall under?
The TAJE686K025TNJV is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJE686K025TNJV when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE686K025TNJV you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE686K025TNJV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE686K025TNJV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJE686K025TNJV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE686K025TNJV often in real-time on the comparison pages.
What if I can't find stock of TAJE686K025TNJV?
You can fill out our help required form which you can use to request a quote for TAJE686K025TNJV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.