Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.72
|
No stock
|
Buy Now | |
TTI Europe
from US$0.97
|
12,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
8,231
in stock
|
Buy Now | |
Rutronik
from US$0.80
|
4,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
182
in stock
|
Buy Now | |
element14
from US$2.51
|
182
in stock
|
Buy Now | |
Farnell
from US$2.49
|
182
in stock
|
Buy Now | |
Avnet Abacus
-
|
198,800
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
Distrelec
from US$1.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 47µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
470UF 10V 10% E | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 470uF 10V 10% Case E | Rutronik |
TAJ Series 470 uF ▒10 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Taj Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TAJE477K010RNJ | Newark Electronics |
CAP, 470µF, 10V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 470 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 470 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 470uF, 10V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJE477K010RNJ?
Additional datasheets, footprints and schematics for TAJE477K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE477K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE477K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE477K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE477K010RNJ fall under?
The TAJE477K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE477K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE477K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE477K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE477K010RNJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rutronik, Future Electronics and Chip One Stop have stock available or on a lead time for TAJE477K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE477K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE477K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJE477K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.