Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 28µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
470UF 6.3V 10% E | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TAJE477K006RNJ | Newark Electronics |
6.3volts 470uF 10% | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Conventional MnO2,470 uF,6.3 V | AVX TAJE477K006RNJ | RS Americas |
CAP, 470µF, 6.3V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE477K006RNJ?
Additional datasheets, footprints and schematics for TAJE477K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE477K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE477K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE477K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE477K006RNJ fall under?
The TAJE477K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE477K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE477K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE477K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE477K006RNJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJE477K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE477K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE477K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJE477K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.