Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TAJE476M035TNJ?
Additional datasheets, footprints and schematics for TAJE476M035TNJ are listed on our Part Details page. You can also find images and similar parts to TAJE476M035TNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE476M035TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE476M035TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE476M035TNJ fall under?
The TAJE476M035TNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJE476M035TNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE476M035TNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE476M035TNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE476M035TNJ have stock available?
There is no stock from authorised distributors for TAJE476M035TNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE476M035TNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE476M035TNJ?
You can fill out our help required form which you can use to request a quote for TAJE476M035TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.