Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.09
|
800
in stock
|
Buy Now | |
TTI Europe
from US$1.15
|
7,200
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
400
in stock
|
Buy Now | |
element14
from US$1.60
|
400
in stock
|
Buy Now | |
Farnell
from US$1.58
|
400
in stock
|
Buy Now | |
Rutronik
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
47UF 35V 20% E | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TAJ Series 47 uF â–’20 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 47Uf, 35V, Tant, Case E Rohs Compliant: Yes |Kyocera Avx TAJE476M035RNJ | Newark Electronics |
CAP, 47UF, 35V, TANT, CASE E | element14 |
TC 47uF 35V 20% Case E | Rutronik |
Conventional MnO2,47 uF,35 V | AVX TAJE476M035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE476M035RNJ?
Additional datasheets, footprints and schematics for TAJE476M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE476M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE476M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE476M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE476M035RNJ fall under?
The TAJE476M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE476M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE476M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE476M035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE476M035RNJ have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for TAJE476M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE476M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE476M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJE476M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.