Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, 47UF, 35V, TANT, CASE E | Farnell |
Cap, 47Uf, 35V, Tant, Case E | Newark Electronics |
Case size E 47mF 10% 35v - Tantalum Capacitors | Future Electronics |
Cap Tant Solid 47uF 35V E CASE 10% 2917 SMD 0.9 Ohm 125°C T/R | Avnet America |
Conventional MnO2,47 uF,35 V | AVX TAJE476K035TNJV | RS Americas |
Where can I find additional details, specifications and documents for a TAJE476K035TNJV?
Additional datasheets, footprints and schematics for TAJE476K035TNJV are listed on our Part Details page. You can also find images and similar parts to TAJE476K035TNJV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE476K035TNJV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE476K035TNJV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE476K035TNJV fall under?
The TAJE476K035TNJV is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJE476K035TNJV when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE476K035TNJV you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE476K035TNJV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE476K035TNJV have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJE476K035TNJV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE476K035TNJV often in real-time on the comparison pages.
What if I can't find stock of TAJE476K035TNJV?
You can fill out our help required form which you can use to request a quote for TAJE476K035TNJV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.