Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
No stock
|
Buy Now | |
Future Electronics
from US$0.91
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
204
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
TAJ Series 47 uF â–’10 % 25V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJE476K025RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Conventional MnO2,47 uF,25 V | AVX TAJE476K025RNJ | RS Americas |
TANTALUM CHIPS | Farnell |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE476K025RNJ.?
Additional datasheets, footprints and schematics for TAJE476K025RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJE476K025RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE476K025RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE476K025RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE476K025RNJ. fall under?
The TAJE476K025RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE476K025RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE476K025RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE476K025RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJE476K025RNJ. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for TAJE476K025RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE476K025RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJE476K025RNJ.?
You can fill out our help required form which you can use to request a quote for TAJE476K025RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.