Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
23,200
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
23,200
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
300
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
element14
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Taje337K010Rnj Rohs Compliant: Yes |Kyocera Avx TAJE337K010RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TAJ Series 330 uF â–’10 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,330 uF,10 V | AVX TAJE337K010RNJ | RS Americas |
330UF 10V 10% E | TTI Europe |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE337K010RNJ?
Additional datasheets, footprints and schematics for TAJE337K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE337K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE337K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE337K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE337K010RNJ fall under?
The TAJE337K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE337K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE337K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE337K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE337K010RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Chip One Stop and RS Americas have stock available or on a lead time for TAJE337K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE337K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE337K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJE337K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.