Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.68
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
TC 33uF 25V 20% Case E | Rutronik |
Tantalum Capacitor, 33Uf, 25V, 2917 20%, Full Reel | Newark Electronics |
Conventional MnO2,33 uF,25 V | AVX TAJE336M025RNJ | RS Americas |
Cap Tant Solid 33uF 25V E CASE 20% (7.3 X 4.3 X 4.1mm) SMD 7343-43 0.9 Ohm 125?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TAJE336M025RNJ?
Additional datasheets, footprints and schematics for TAJE336M025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE336M025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE336M025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE336M025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE336M025RNJ fall under?
The TAJE336M025RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE336M025RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE336M025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE336M025RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJE336M025RNJ have stock available?
Authorised distributors including Avnet America, Avnet Abacus, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for TAJE336M025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE336M025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE336M025RNJ?
You can fill out our help required form which you can use to request a quote for TAJE336M025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.