TAJE336K025R Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 33UF, 25V, 0.9 OHM, 0.1, 2717

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 25V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.9ohm
RoHS Compliant Yes

Alternative Descriptions

AVXTAJE336K025R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJE336K025R?

Additional datasheets, footprints and schematics for TAJE336K025R are listed on our Part Details page. You can also find images and similar parts to TAJE336K025R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJE336K025R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE336K025R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJE336K025R fall under?

The TAJE336K025R is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJE336K025R when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE336K025R you can contact the distributor directly for product support, shipping queries etc.

Is the TAJE336K025R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJE336K025R have stock available?

Authorised distributors including Avnet Abacus have stock available or on a lead time for TAJE336K025R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJE336K025R often in real-time on the comparison pages.

What if I can't find stock of TAJE336K025R?

You can fill out our help required form which you can use to request a quote for TAJE336K025R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay