TAJE226M035RNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 22UF 35V 0.5 OHM 0.2 2717 FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Standard Tantalum

Prices starting from US$0.64


Distributor Starting From Stock
Logo for Rutronik Rutronik US$0.64
-
Buy Now
Logo for Newark Electronics Newark Electronics US$1.01
-
Buy Now
Logo for Future Electronics Future Electronics US$0.91
-
Buy Now
Logo for Avnet America Avnet America US$1.18
-
Buy Now
Logo for RS Americas RS Americas US$2.07
-
Buy Now
Logo for element14 element14 US$1.04
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 22µF
Voltage Rating 35V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

TC 22uF 35V 20% Case E | Rutronik
Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.2, 2717, Full Reel | Newark Electronics
TAJ Series 22 uF ▒20 % 35V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Conventional MnO2,22 uF,35 V | AVX TAJE226M035RNJ | RS Americas
54J3673 | element14
TANTALUM CAPACITOR, 22UF, 35V, 0.5 OHM, 0.2, 2717, FULL REEL | Farnell
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJE226M035RNJ?

Additional datasheets, footprints and schematics for TAJE226M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE226M035RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJE226M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE226M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJE226M035RNJ fall under?

The TAJE226M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJE226M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE226M035RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJE226M035RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJE226M035RNJ have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJE226M035RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJE226M035RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJE226M035RNJ?

You can fill out our help required form which you can use to request a quote for TAJE226M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay